Manufacturer: TE Connectivity
Win Source Part Number: 928145-MS580305BA01-
Operating Temperature Range: -40°C ~ 85°C
Features: Pressure Sensor 72.52PSI (500kPa) Absolute - 24 b 8-SMD Module
Package: 8-SMD Module
Package: Tube
Family Name: MS5803
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Affected
HTSUS: 9026.20.8000
Other Part Number: 223-1625-5, MS580305BA01
SENSOR 72.52PSIA 24BIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 928145-MS580305BA01-00 | MS580305BA01-00 |
| Product Name | Pressure Sensors, Transducers - MS580305BA01-00 | Sensors, Transducers - Pressure Sensors, Transducers |
| Package / Mounting | Surface Mount (SMD) |