TE Connectivity Pressure Sensors, Transducers - MS563702BA03-50 MS563702BA03-50

Description
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 804964-MS563702BA03- 50 Packaging: Reel Termination Style: SMD (SMT) Tab Applications: Board Mount Output Type: I2C Output: 24 b Accuracy: ±0.058PSI (±0.4kPa) Pressure Type: Absolute Operating Pressure: 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Port Style: No Port Maximum Pressure: 87.02PSI (600kPa) Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-SMD, No Lead Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,600 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 804964-MS563702BA03- 50 Packaging: Reel Termination Style: SMD (SMT) Tab Applications: Board Mount Output Type: I2C Output: 24 b Accuracy: ±0.058PSI (±0.4kPa) Pressure Type: Absolute Operating Pressure: 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Port Style: No Port Maximum Pressure: 87.02PSI (600kPa) Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-SMD, No Lead Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,600 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MS563702BA03-50 - 804964-MS563702BA03-50 - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - MS563702BA03-50
804964-MS563702BA03-50
Pressure Sensors, Transducers - MS563702BA03-50 804964-MS563702BA03-50
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 804964-MS563702BA03- 50 Packaging: Reel Termination Style: SMD (SMT) Tab Applications: Board Mount Output Type: I2C Output: 24 b Accuracy: ±0.058PSI (±0.4kPa) Pressure Type: Absolute Operating Pressure: 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Port Style: No Port Maximum Pressure: 87.02PSI (600kPa) Supplier Device Package: 4-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-SMD, No Lead Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,600 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 3.6V

Manufacturer: TE Connectivity Measurement Specialties
Win Source Part Number: 804964-MS563702BA03-50
Packaging: Reel
Termination Style: SMD (SMT) Tab
Applications: Board Mount
Output Type: I2C
Output: 24 b
Accuracy: ±0.058PSI (±0.4kPa)
Pressure Type: Absolute
Operating Pressure: 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa)
Port Style: No Port
Maximum Pressure: 87.02PSI (600kPa)
Supplier Device Package: 4-SMD
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-SMD, No Lead Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,600
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V ~ 3.6V

Buy Now
Pressure Sensor, Barometric, 300 Mbar, 1200 Mbar, Qfn, 8, -40 C Rohs Compliant Te Connectivity Sensors - 20X0213 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Barometric, 300 Mbar, 1200 Mbar, Qfn, 8, -40 C Rohs Compliant Te Connectivity Sensors
20X0213
Pressure Sensor, Barometric, 300 Mbar, 1200 Mbar, Qfn, 8, -40 C Rohs Compliant Te Connectivity Sensors 20X0213
Pressure Sensor, Barometric, 300 mbar, 1200 mbar, QFN, 8, -40 C RoHS Compliant: Yes

Pressure Sensor, Barometric, 300 mbar, 1200 mbar, QFN, 8, -40 C RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - MS563702BA03-50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
MS563702BA03-50
Sensors, Transducers - Pressure Sensors, Transducers MS563702BA03-50
SENSOR 17.4PSIA 24BIT 4SMD

SENSOR 17.4PSIA 24BIT 4SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips Sensor Chips
Product Number 804964-MS563702BA03-50 20X0213 MS563702BA03-50
Product Name Pressure Sensors, Transducers - MS563702BA03-50 Pressure Sensor, Barometric, 300 Mbar, 1200 Mbar, Qfn, 8, -40 C Rohs Compliant Te Connectivity Sensors Sensors, Transducers - Pressure Sensors, Transducers
Pressure Type Absolute; Absolute
Package / Mounting Surface Mount (SMD)
Packing Method Tape Reel; Reel
Pressure Range 4.35 to 17.4 psi (3.06 to 12.25 m H2O)
Unlock Full Specs
to access all available technical data