Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018130-MS5535-CM
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 3.6 V
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018130-MS5535-CM |
| Product Name | OEM Parts - OEM Parts (M - N) - MS5535-CM |