TE Connectivity
Afd 3C 3#20 Pin Plug Deutsch - Te Connectivity
MS3476W8-33P
Description
AFD 3C 3#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 3C 3#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 3C 3#20 Pin Plug Deutsch - Te Connectivity
81T9409
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3476W8-33P |
81T9409 |
|
Product Name
|
|
Afd 3C 3#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details