TE Connectivity
Afd 3C 3#20 Pin Plug Lc Deutsch - Te Connectivity
MS3476W8-33AW
Description
AFD 3C 3#20 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 3C 3#20 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 3C 3#20 Pin Plug Lc Deutsch - Te Connectivity
81T9406
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3476W8-33AW |
81T9406 |
|
Product Name
|
|
Afd 3C 3#20 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details