TE Connectivity Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity MS3476W24-61SX

Description
AFD 61C 61#20 SKT PLUG
Request a Quote
Description
AFD 61C 61#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W24-61SX - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 SKT PLUG

AFD 61C 61#20 SKT PLUG

Buy Now
Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity - 90T8698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity
90T8698
Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity 90T8698
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W24-61SX 90T8698
Product Name Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers