TE Connectivity Circular, Plug, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3476W22-21SX-LC

Description
AFD 21C 21#16 SKT PLUG LC
Request a Quote
Description
AFD 21C 21#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W22-21SX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 21C 21#16 SKT PLUG LC

AFD 21C 21#16 SKT PLUG LC

Buy Now
Circular, Plug, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 87T3359 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
87T3359
Circular, Plug, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 87T3359
CIRCULAR, PLUG, SIZE 22, 21POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 22, 21POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W22-21SX-LC 87T3359
Product Name Circular, Plug, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details