TE Connectivity Circular, Plug, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3476W22-21SW-LC

Description
AFD 21C 21#16 SKT PLUG LC
Request a Quote
Description
AFD 21C 21#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W22-21SW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 21C 21#16 SKT PLUG LC

AFD 21C 21#16 SKT PLUG LC

Buy Now
Circular, Plug, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 87T3357 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
87T3357
Circular, Plug, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 87T3357
CIRCULAR, PLUG, SIZE 22, 21POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 22, 21POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W22-21SW-LC 87T3357
Product Name Circular, Plug, Size 22, 21Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Assemblies - 1-206934-9-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details