TE Connectivity Circular, Plug, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3476W20-39PZ-LC

Description
AFD 39C 37#20 2#16 PIN PLUG LC
Request a Quote
Description
AFD 39C 37#20 2#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W20-39PZ-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 PIN PLUG LC

AFD 39C 37#20 2#16 PIN PLUG LC

Buy Now
Circular, Plug, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 81T9393 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
81T9393
Circular, Plug, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 81T9393
CIRCULAR, PLUG, SIZE 20, 39POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 20, 39POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W20-39PZ-LC 81T9393
Product Name Circular, Plug, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T34V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - K230C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details