TE Connectivity Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3476W20-16PZ-LC

Description
AFD 16C 16#16 PIN PLUG LC
Request a Quote
Description
AFD 16C 16#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W20-16PZ-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 PIN PLUG LC

AFD 16C 16#16 PIN PLUG LC

Buy Now
Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 81T9363 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
81T9363
Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 81T9363
CIRCULAR, PLUG, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W20-16PZ-LC 81T9363
Product Name Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details