TE Connectivity Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity MS3476W20-16AW

Description
AFD 16C 16#16 PIN PLUG LC
Request a Quote
Description
AFD 16C 16#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W20-16AW - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 PIN PLUG LC

AFD 16C 16#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity - 81T9345 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity
81T9345
Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity 81T9345
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W20-16AW 81T9345
Product Name Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
DIN 41612 - 39-XC5A-0182-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers