TE Connectivity Circular Connector, Plug, 30 Position, 18-30, Cable; Military Specification Deutsch - Te Connectivity MS3476W18-30BX

Description
AFD 30C 29#20 1#16 SKT PLUG LC
Request a Quote
Description
AFD 30C 29#20 1#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W18-30BX - PEI-Genesis
Philadelphia, PA, United States
AFD 30C 29#20 1#16 SKT PLUG LC

AFD 30C 29#20 1#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 30 Position, 18-30, Cable; Military Specification Deutsch - Te Connectivity - 90T8562 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 30 Position, 18-30, Cable; Military Specification Deutsch - Te Connectivity
90T8562
Circular Connector, Plug, 30 Position, 18-30, Cable; Military Specification Deutsch - Te Connectivity 90T8562
CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W18-30BX 90T8562
Product Name Circular Connector, Plug, 30 Position, 18-30, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details