TE Connectivity Circular Connector, Plug, 8 Position, 16-8, Cable; Military Specification Deutsch - Te Connectivity MS3476W16-8PX

Description
AFD 8C 8#12 PIN PLUG
Request a Quote
Description
AFD 8C 8#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W16-8PX - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 PIN PLUG

AFD 8C 8#12 PIN PLUG

Buy Now
Circular Connector, Plug, 8 Position, 16-8, Cable; Military Specification Deutsch - Te Connectivity - 81T9338 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 16-8, Cable; Military Specification Deutsch - Te Connectivity
81T9338
Circular Connector, Plug, 8 Position, 16-8, Cable; Military Specification Deutsch - Te Connectivity 81T9338
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W16-8PX 81T9338
Product Name Circular Connector, Plug, 8 Position, 16-8, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details