TE Connectivity Circular Connector, Plug, 26 Position, 16-26, Cable; Military Specification Deutsch - Te Connectivity MS3476W16-26SY

Description
AFD 26C 26#20 SKT PLUG
Request a Quote
Description
AFD 26C 26#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W16-26SY - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 SKT PLUG

AFD 26C 26#20 SKT PLUG

Buy Now
Circular Connector, Plug, 26 Position, 16-26, Cable; Military Specification Deutsch - Te Connectivity - 81T9325 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26 Position, 16-26, Cable; Military Specification Deutsch - Te Connectivity
81T9325
Circular Connector, Plug, 26 Position, 16-26, Cable; Military Specification Deutsch - Te Connectivity 81T9325
CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W16-26SY 81T9325
Product Name Circular Connector, Plug, 26 Position, 16-26, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BrightConnX™ Rugged MRD - MRDAH08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers