TE Connectivity Circular Connector, Plug, 26 Position, 16-26, Cable; Military Specification Deutsch - Te Connectivity MS3476W16-26AW

Description
AFD 26C 26#20 PIN PLUG LC
Request a Quote
Description
AFD 26C 26#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W16-26AW - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 PIN PLUG LC

AFD 26C 26#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 26 Position, 16-26, Cable; Military Specification Deutsch - Te Connectivity - 81T9306 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26 Position, 16-26, Cable; Military Specification Deutsch - Te Connectivity
81T9306
Circular Connector, Plug, 26 Position, 16-26, Cable; Military Specification Deutsch - Te Connectivity 81T9306
CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W16-26AW 81T9306
Product Name Circular Connector, Plug, 26 Position, 16-26, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details