TE Connectivity Circular Connector, Plug, 23 Position, 16-23, Cable; Military Specification Deutsch - Te Connectivity MS3476W16-23B

Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23 Position, 16-23, Cable; Military Specification Deutsch - Te Connectivity - 81T9296 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23 Position, 16-23, Cable; Military Specification Deutsch - Te Connectivity
81T9296
Circular Connector, Plug, 23 Position, 16-23, Cable; Military Specification Deutsch - Te Connectivity 81T9296
CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T9296
Product Name Circular Connector, Plug, 23 Position, 16-23, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details