TE Connectivity
Afd 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity
MS3476W14-5PX-LC
Description
AFD 5C 5#16 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 5C 5#16 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity
81T9281
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3476W14-5PX-LC |
81T9281 |
|
Product Name
|
|
Afd 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Coupling / Adapter
Coupling / Adapter
Voltage Rating
60 to 800 volts
Current Rating
27.5 to 470.0 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers