TE Connectivity
Afd 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity
MS3476W14-5P-LC
Description
AFD 5C 5#16 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 5C 5#16 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity
81T9277
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3476W14-5P-LC |
81T9277 |
|
Product Name
|
|
Afd 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
Current Rating
35.0 to 400.0 amps
View Details
Voltage Rating
700 volts
Current Rating
23.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers