TE Connectivity Circular Connector, Plug, 19 Position, 14-19, Cable; Military Specification Deutsch - Te Connectivity MS3476W14-19S

Description
26482 II 19C 19#20 SKT PLUG
Request a Quote Datasheet
Description
26482 II 19C 19#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W14-19S - PEI-Genesis
Philadelphia, PA, United States
26482 II 19C 19#20 SKT PLUG

26482 II 19C 19#20 SKT PLUG

Buy Now
Circular Connector, Plug, 19 Position, 14-19, Cable; Military Specification Deutsch - Te Connectivity - 81T9252 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 14-19, Cable; Military Specification Deutsch - Te Connectivity
81T9252
Circular Connector, Plug, 19 Position, 14-19, Cable; Military Specification Deutsch - Te Connectivity 81T9252
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 14-19, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 14-19, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W14-19S 81T9252
Product Name Circular Connector, Plug, 19 Position, 14-19, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details