TE Connectivity
Afd 3C 3#16 Pin Plug Lc Deutsch - Te Connectivity
MS3476W12-3PY-LC
Description
AFD 3C 3#16 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 3C 3#16 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 3C 3#16 Pin Plug Lc Deutsch - Te Connectivity
96T4777
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3476W12-3PY-LC |
96T4777 |
|
Product Name
|
|
Afd 3C 3#16 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details