TE Connectivity Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity MS3476W12-10AW

Description
AFD 10C 10#20 PIN PLUG LC
Request a Quote
Description
AFD 10C 10#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W12-10AW - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN PLUG LC

AFD 10C 10#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity - 96T4746 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity
96T4746
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity 96T4746
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W12-10AW 96T4746
Product Name Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2457-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers