TE Connectivity Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3476W10-6SW-LC

Description
AFD 6C 6#20 SKT PLUG LC
Request a Quote
Description
AFD 6C 6#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W10-6SW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 6C 6#20 SKT PLUG LC

AFD 6C 6#20 SKT PLUG LC

Buy Now
Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 87T3307 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
87T3307
Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 87T3307
CIRCULAR, PLUG, SIZE 10, 6POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 10, 6POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W10-6SW-LC 87T3307
Product Name Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF029 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details