TE Connectivity Circular, Plug, Size 10, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3476W10-6PW-LC

Description
AFD 6C 6#20 PIN PLUG LC
Request a Quote
Description
AFD 6C 6#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W10-6PW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 6C 6#20 PIN PLUG LC

AFD 6C 6#20 PIN PLUG LC

Buy Now
Circular, Plug, Size 10, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 96T4743 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 10, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
96T4743
Circular, Plug, Size 10, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 96T4743
CIRCULAR, PLUG, SIZE 10, 6POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 10, 6POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W10-6PW-LC 96T4743
Product Name Circular, Plug, Size 10, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details