TE Connectivity Circular Connector, Plug, 8-98, Cable; Military Specification Deutsch - Te Connectivity MS3476L8-98S-LC

Description
AFD 3C 3#20 SKT PLUG LC
Request a Quote
Description
AFD 3C 3#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L8-98S-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#20 SKT PLUG LC

AFD 3C 3#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 8-98, Cable; Military Specification Deutsch - Te Connectivity - 81T9172 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-98, Cable; Military Specification Deutsch - Te Connectivity
81T9172
Circular Connector, Plug, 8-98, Cable; Military Specification Deutsch - Te Connectivity 81T9172
CIRCULAR CONNECTOR, PLUG, 8-98, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-98, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L8-98S-LC 81T9172
Product Name Circular Connector, Plug, 8-98, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Micro DRS Series Strip Connectors - Dual Row Soldercup - Type SS -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Plug socket - MSSD-E-M12 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 300 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details