TE Connectivity Circular Connector, Plug, 8-33, Cable; Military Specification Deutsch - Te Connectivity MS3476L8-33BW

Description
AFD 3C 3#20 SKT PLUG LC
Request a Quote
Description
AFD 3C 3#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L8-33BW - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#20 SKT PLUG LC

AFD 3C 3#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 8-33, Cable; Military Specification Deutsch - Te Connectivity - 81T9160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-33, Cable; Military Specification Deutsch - Te Connectivity
81T9160
Circular Connector, Plug, 8-33, Cable; Military Specification Deutsch - Te Connectivity 81T9160
CIRCULAR CONNECTOR, PLUG, 8-33, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-33, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L8-33BW 81T9160
Product Name Circular Connector, Plug, 8-33, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110937 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions - 77AC3411 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Latch Lock
View Details