TE Connectivity Circular, Plug, Size 24, 61Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3476L24-61SY-LC

Description
AFD 61C 61#20 SKT PLUG LC
Request a Quote
Description
AFD 61C 61#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L24-61SY-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 SKT PLUG LC

AFD 61C 61#20 SKT PLUG LC

Buy Now
Circular, Plug, Size 24, 61Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 90T8522 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 24, 61Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
90T8522
Circular, Plug, Size 24, 61Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 90T8522
CIRCULAR, PLUG, SIZE 24, 61POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 24, 61POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L24-61SY-LC 90T8522
Product Name Circular, Plug, Size 24, 61Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
ALTH DIN Rail - 2511121/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2609-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers