TE Connectivity Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity MS3476L24-61S

Description
AFD 61C 61#20 SKT PLUG
Request a Quote Datasheet
Description
AFD 61C 61#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L24-61S - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 SKT PLUG

AFD 61C 61#20 SKT PLUG

Buy Now
Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity - 90T8515 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity
90T8515
Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity 90T8515
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L24-61S 90T8515
Product Name Circular Connector, Plug, 61 Position, 24-61, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers