TE Connectivity Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity MS3476L24-19SY

Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity - 90T8469 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity
90T8469
Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity 90T8469
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T8469
Product Name Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details