TE Connectivity Circular, Plug, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3476L24-19S-LC

Description
AFD 19C 19#12 SKT PLUG LC
Request a Quote
Description
AFD 19C 19#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L24-19S-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 SKT PLUG LC

AFD 19C 19#12 SKT PLUG LC

Buy Now
Circular, Plug, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 90T8464 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
90T8464
Circular, Plug, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 90T8464
CIRCULAR, PLUG, SIZE 24, 19POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 24, 19POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L24-19S-LC 90T8464
Product Name Circular, Plug, Size 24, 19Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details