TE Connectivity Circular, Plug, Size 22, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3476L22-55SZ-LC

Description
AFD 55C 55#20 SKT PLUG LC
Request a Quote
Description
AFD 55C 55#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L22-55SZ-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 SKT PLUG LC

AFD 55C 55#20 SKT PLUG LC

Buy Now
Circular, Plug, Size 22, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 87T3298 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 22, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
87T3298
Circular, Plug, Size 22, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 87T3298
CIRCULAR, PLUG, SIZE 22, 55POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 22, 55POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L22-55SZ-LC 87T3298
Product Name Circular, Plug, Size 22, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details