TE Connectivity Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3476L22-55PY-LC

Description
AFD 55C 55#20 PIN PLUG LC
Request a Quote
Description
AFD 55C 55#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L22-55PY-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 PIN PLUG LC

AFD 55C 55#20 PIN PLUG LC

Buy Now
Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T3286 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T3286
Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T3286
CIRCULAR, PLUG, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L22-55PY-LC 87T3286
Product Name Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details