TE Connectivity Circular Connector, Plug, 55 Position, 22-55, Cable; Military Specification Deutsch - Te Connectivity MS3476L22-55AX

Description
AFD 55C 55#20 PIN PLUG LC
Request a Quote
Description
AFD 55C 55#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L22-55AX - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 PIN PLUG LC

AFD 55C 55#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 55 Position, 22-55, Cable; Military Specification Deutsch - Te Connectivity - 87T3271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, 22-55, Cable; Military Specification Deutsch - Te Connectivity
87T3271
Circular Connector, Plug, 55 Position, 22-55, Cable; Military Specification Deutsch - Te Connectivity 87T3271
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L22-55AX 87T3271
Product Name Circular Connector, Plug, 55 Position, 22-55, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details