TE Connectivity Circular Connector, Plug, 41 Position, 22-41, Cable; Military Specification Deutsch - Te Connectivity MS3476L22-41PY

Description
AFD 41C 27#20 14#16 PIN PLUG
Request a Quote
Description
AFD 41C 27#20 14#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L22-41PY - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 PIN PLUG

AFD 41C 27#20 14#16 PIN PLUG

Buy Now
Circular Connector, Plug, 41 Position, 22-41, Cable; Military Specification Deutsch - Te Connectivity - 87T3259 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 22-41, Cable; Military Specification Deutsch - Te Connectivity
87T3259
Circular Connector, Plug, 41 Position, 22-41, Cable; Military Specification Deutsch - Te Connectivity 87T3259
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L22-41PY 87T3259
Product Name Circular Connector, Plug, 41 Position, 22-41, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details