TE Connectivity Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity MS3476L22-21BZ

Description
AFD 21C 21#16 SKT PLUG LC
Request a Quote
Description
AFD 21C 21#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L22-21BZ - PEI-Genesis
Philadelphia, PA, United States
AFD 21C 21#16 SKT PLUG LC

AFD 21C 21#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity - 87T3224 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity
87T3224
Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity 87T3224
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L22-21BZ 87T3224
Product Name Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Specs
Connector Type Military Connector
View Details