TE Connectivity Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity MS3476L22-21B

Description
AFD 21C 21#16 SKT PLUG LC
Request a Quote
Description
AFD 21C 21#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L22-21B - PEI-Genesis
Philadelphia, PA, United States
AFD 21C 21#16 SKT PLUG LC

AFD 21C 21#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity - 87T3220 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity
87T3220
Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity 87T3220
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L22-21B 87T3220
Product Name Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details