TE Connectivity Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity MS3476L22-12A

Description
AFD 12C 12#12 PIN PLUG LC
Request a Quote
Description
AFD 12C 12#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L22-12A - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 12#12 PIN PLUG LC

AFD 12C 12#12 PIN PLUG LC

Buy Now
Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity - 96T4735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity
96T4735
Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity 96T4735
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 22-12, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L22-12A 96T4735
Product Name Circular Connector, Plug, 12 Position, 22-12, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details