TE Connectivity Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity MS3476L20-16BW

Description
AFD 16C 16#16 SKT PLUG LC
Request a Quote
Description
AFD 16C 16#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L20-16BW - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 SKT PLUG LC

AFD 16C 16#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity - 81T9103 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity
81T9103
Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity 81T9103
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L20-16BW 81T9103
Product Name Circular Connector, Plug, 16 Position, 20-16, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers