TE Connectivity Circular Connector, Plug, 8 Position, 18-8, Cable; Military Specification Deutsch - Te Connectivity MS3476L18-8S

Description
AFD 8C 8#12 SKT PLUG
Request a Quote
Description
AFD 8C 8#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L18-8S - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT PLUG

AFD 8C 8#12 SKT PLUG

Buy Now
Circular Connector, Plug, 8 Position, 18-8, Cable; Military Specification Deutsch - Te Connectivity - 90T8444 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 18-8, Cable; Military Specification Deutsch - Te Connectivity
90T8444
Circular Connector, Plug, 8 Position, 18-8, Cable; Military Specification Deutsch - Te Connectivity 90T8444
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L18-8S 90T8444
Product Name Circular Connector, Plug, 8 Position, 18-8, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details