TE Connectivity Circular Connector, Plug, 32 Position, 18-32, Cable; Military Specification Deutsch - Te Connectivity MS3476L18-32BW

Description
AFD 32C 32#20 SKT PLUG LC
Request a Quote
Description
AFD 32C 32#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L18-32BW - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 SKT PLUG LC

AFD 32C 32#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 32 Position, 18-32, Cable; Military Specification Deutsch - Te Connectivity - 90T8412 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 18-32, Cable; Military Specification Deutsch - Te Connectivity
90T8412
Circular Connector, Plug, 32 Position, 18-32, Cable; Military Specification Deutsch - Te Connectivity 90T8412
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L18-32BW 90T8412
Product Name Circular Connector, Plug, 32 Position, 18-32, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Rack & Panel Connectors - 1-1811901-5 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers