TE Connectivity Circular Connector, Plug, 18-30, Cable; Military Specification Deutsch - Te Connectivity MS3476L18-30SX-LC

Description
AFD 30C 29#20 1#16 SKT PLUG LC
Request a Quote
Description
AFD 30C 29#20 1#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L18-30SX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 30C 29#20 1#16 SKT PLUG LC

AFD 30C 29#20 1#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 18-30, Cable; Military Specification Deutsch - Te Connectivity - 90T8401 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-30, Cable; Military Specification Deutsch - Te Connectivity
90T8401
Circular Connector, Plug, 18-30, Cable; Military Specification Deutsch - Te Connectivity 90T8401
CIRCULAR CONNECTOR, PLUG, 18-30, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-30, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L18-30SX-LC 90T8401
Product Name Circular Connector, Plug, 18-30, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug - SEA-GS-HAR-4POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details