TE Connectivity Circular Connector, Plug, 30 Position, 18-30, Cable; Military Specification Deutsch - Te Connectivity MS3476L18-30PZ

Description
CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 30 Position, 18-30, Cable; Military Specification Deutsch - Te Connectivity - 90T8394 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 30 Position, 18-30, Cable; Military Specification Deutsch - Te Connectivity
90T8394
Circular Connector, Plug, 30 Position, 18-30, Cable; Military Specification Deutsch - Te Connectivity 90T8394
CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T8394
Product Name Circular Connector, Plug, 30 Position, 18-30, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products