TE Connectivity Circular Connector, Plug, 11 Position, 18-11, Cable; Military Specification Deutsch - Te Connectivity MS3476L18-11SY

Description
AFD 11C 11#16 SKT PLUG
Request a Quote
Description
AFD 11C 11#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L18-11SY - PEI-Genesis
Philadelphia, PA, United States
AFD 11C 11#16 SKT PLUG

AFD 11C 11#16 SKT PLUG

Buy Now
Circular Connector, Plug, 11 Position, 18-11, Cable; Military Specification Deutsch - Te Connectivity - 90T8372 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, 18-11, Cable; Military Specification Deutsch - Te Connectivity
90T8372
Circular Connector, Plug, 11 Position, 18-11, Cable; Military Specification Deutsch - Te Connectivity 90T8372
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L18-11SY 90T8372
Product Name Circular Connector, Plug, 11 Position, 18-11, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details