TE Connectivity Circular Connectors - MS3476L18-11S MS3476L18-11S

Description
AFD 11C 11#16 SKT PLUG
Request a Quote Datasheet
Description
AFD 11C 11#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L18-11S - PEI-Genesis
Philadelphia, PA, United States
AFD 11C 11#16 SKT PLUG

AFD 11C 11#16 SKT PLUG

Buy Now
Circular Connectors - MS3476L18-11S - 928138-MS3476L18-11S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3476L18-11S
928138-MS3476L18-11S
Circular Connectors - MS3476L18-11S 928138-MS3476L18-11S
Manufacturer: TE Connectivity Win Source Part Number: 928138-MS3476L18-11S Series: Military, MIL-DTL-26482 G Series II, AFD Operating Temperature Range: -55°C ~ 200°C Features: 11 Position Circular Connector Plug, Female Sockets Crimp Package: Bulk Mounting: Free Hanging (In-Line) Family Name: MS3476L18 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020

Manufacturer: TE Connectivity
Win Source Part Number: 928138-MS3476L18-11S
Series: Military, MIL-DTL-26482 G Series II, AFD
Operating Temperature Range: -55°C ~ 200°C
Features: 11 Position Circular Connector Plug, Female Sockets Crimp
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: MS3476L18
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020

Buy Now Datasheet
Circular Connector, Plug, 11 Position, 18-11, Cable; Military Specification Deutsch - Te Connectivity - 90T8366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, 18-11, Cable; Military Specification Deutsch - Te Connectivity
90T8366
Circular Connector, Plug, 11 Position, 18-11, Cable; Military Specification Deutsch - Te Connectivity 90T8366
CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, 18-11, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L18-11S 928138-MS3476L18-11S 90T8366
Product Name Circular Connectors - MS3476L18-11S Circular Connector, Plug, 11 Position, 18-11, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products