TE Connectivity
Afd 8C 8#12 Pin Plug Lc Deutsch - Te Connectivity
MS3476L16-8PX-LC
Description
AFD 8C 8#12 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Plug Lc Deutsch - Te Connectivity
81T9092
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3476L16-8PX-LC |
81T9092 |
|
Product Name
|
|
Afd 8C 8#12 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details