TE Connectivity
Afd 8C 8#12 Pin Plug Deutsch - Te Connectivity
MS3476L16-8P
Description
AFD 8C 8#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Plug Deutsch - Te Connectivity
81T9087
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3476L16-8P |
81T9087 |
|
Product Name
|
|
Afd 8C 8#12 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
6 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details