TE Connectivity Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity MS3476L14-5SW

Description
AFD 5C 5#16 SKT PLUG
Request a Quote
Description
AFD 5C 5#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L14-5SW - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 SKT PLUG

AFD 5C 5#16 SKT PLUG

Buy Now
Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity - 81T9041 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity
81T9041
Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity 81T9041
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L14-5SW 81T9041
Product Name Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5A-3282-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers