TE Connectivity Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity MS3476L14-5BX

Description
AFD 5C 5#16 SKT PLUG LC
Request a Quote
Description
AFD 5C 5#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L14-5BX - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 SKT PLUG LC

AFD 5C 5#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity - 81T9026 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity
81T9026
Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity 81T9026
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L14-5BX 81T9026
Product Name Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDBN02M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
2 suppliers