TE Connectivity Circular Connector, Plug, 4 Position, 14-4, Cable; Military Specification Deutsch - Te Connectivity MS3476L14-4S

Description
AFD 4C 4#12 SKT PLUG
Request a Quote
Description
AFD 4C 4#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L14-4S - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 SKT PLUG

AFD 4C 4#12 SKT PLUG

Buy Now
Circular Connector, Plug, 4 Position, 14-4, Cable; Military Specification Deutsch - Te Connectivity - 81T9015 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, 14-4, Cable; Military Specification Deutsch - Te Connectivity
81T9015
Circular Connector, Plug, 4 Position, 14-4, Cable; Military Specification Deutsch - Te Connectivity 81T9015
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L14-4S 81T9015
Product Name Circular Connector, Plug, 4 Position, 14-4, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers