TE Connectivity Circular Connector, Plug, 4 Position, 14-4, Cable; Military Specification Deutsch - Te Connectivity MS3476L14-4BW

Description
AFD 4C 4#12 SKT PLUG LC
Request a Quote
Description
AFD 4C 4#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L14-4BW - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 SKT PLUG LC

AFD 4C 4#12 SKT PLUG LC

Buy Now
Circular Connector, Plug, 4 Position, 14-4, Cable; Military Specification Deutsch - Te Connectivity - 81T9006 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, 14-4, Cable; Military Specification Deutsch - Te Connectivity
81T9006
Circular Connector, Plug, 4 Position, 14-4, Cable; Military Specification Deutsch - Te Connectivity 81T9006
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L14-4BW 81T9006
Product Name Circular Connector, Plug, 4 Position, 14-4, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers