TE Connectivity Circular Connector, Plug, 15 Position, 14-15, Cable; Military Specification Deutsch - Te Connectivity MS3476L14-15S

Description
AFD 15C 14#20 1#16 SKT PLUG
Request a Quote
Description
AFD 15C 14#20 1#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L14-15S - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 SKT PLUG

AFD 15C 14#20 1#16 SKT PLUG

Buy Now
Circular Connector, Plug, 15 Position, 14-15, Cable; Military Specification Deutsch - Te Connectivity - 81T8966 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15 Position, 14-15, Cable; Military Specification Deutsch - Te Connectivity
81T8966
Circular Connector, Plug, 15 Position, 14-15, Cable; Military Specification Deutsch - Te Connectivity 81T8966
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L14-15S 81T8966
Product Name Circular Connector, Plug, 15 Position, 14-15, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details